Status: | Unknown |
---|---|
Series: | NLCV Series |
RoHS: | Unknown |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,313
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
2,000
in stock
|
Buy Now | |
element14
from US$0.11
|
1,313
in stock
|
Buy Now | |
Chip One Stop
from US$0.0248
|
121
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | NLCV Series |
---|---|
Inductance | 1 H |
Inductance Tolerance | 20% |
High Frequency Inductor Case | 1210 ^3225 Metric] |
Self Resonant Frequency Min | 100MHz |
DC Resistance Max | 0.055ohm |
No. of Pins | 2 |
Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel | Newark Electronics |
Wirewound Inductor, 1 uH, 60 Milliohm, ± 20%, 100 MHz, 1 A, 1210 [3225 Metric] | Avnet America |
1.0 UH 20% | TTI Europe |
POWER LINE IND, 1UH,1A,20%,100MHz | element14 |
NLCV32T 1uH 1000mA 20% WWT | Rutronik |
NLCV Series 1210 1 uH â–’20 % 1 A 0.06 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 1 uH, 60 Milliohm, � 20%, 100 MHz, 1 A, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV32T-1R0M-PF.?
Additional datasheets, footprints and schematics for NLCV32T-1R0M-PF. are listed on our Part Details page. You can also find images and similar parts to NLCV32T-1R0M-PF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-1R0M-PF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-1R0M-PF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-1R0M-PF. fall under?
The NLCV32T-1R0M-PF. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-1R0M-PF. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-1R0M-PF. you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-1R0M-PF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV32T-1R0M-PF. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for NLCV32T-1R0M-PF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-1R0M-PF. often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-1R0M-PF.?
You can fill out our help required form which you can use to request a quote for NLCV32T-1R0M-PF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.