Status: | Unknown |
---|---|
Series: | NLCV32-EFR Series |
RoHS: | Unknown |
Prices starting from US$0.05
Inductance | 1µH |
---|---|
Product Range | NLCV32-EFR Series |
DC Current Rating | 1.7A |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.066ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 100MHz |
SVHC | No SVHC (15-Jan-2018) |
NLCV32T-1R0M-EFR | RS |
Inductor, 1Uh, 20%, 1.7A, 100Mhz, 3225 | Newark Electronics |
Ind Power Chip Unshielded Wirewound 1uH ±20% 7.96MHz 15 Q-Factor Ferrite 1.7A T/R | Avnet America |
INDUCTOR, 1UH, 20%, 1.7A, 100MHZ, 3225 | element14 |
1.0 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a NLCV32T-1R0M-EFR?
Additional datasheets, footprints and schematics for NLCV32T-1R0M-EFR are listed on our Part Details page. You can also find images and similar parts to NLCV32T-1R0M-EFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-1R0M-EFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-1R0M-EFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-1R0M-EFR fall under?
The NLCV32T-1R0M-EFR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-1R0M-EFR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-1R0M-EFR you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-1R0M-EFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV32T-1R0M-EFR have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NLCV32T-1R0M-EFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-1R0M-EFR often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-1R0M-EFR?
You can fill out our help required form which you can use to request a quote for NLCV32T-1R0M-EFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.