Status: | Unknown |
---|---|
Series: | NLCV Series |
RoHS: | Unknown |
Inductance | 15µH |
---|---|
Product Range | NLCV Series |
DC Current Rating | 370mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.56ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 26MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1210 [3225 Metric] |
NLCV Series 1210 15 uH â–’10 % 370 mA 0.56 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 15 uH, 560 Milliohm, ± 10%, 26 MHz, 370 mA, 1210 [3225 Metric] | Avnet America |
15 UH 10% | TTI Europe |
INDUCTOR, POWER LINE, 15UH, 1210 | Farnell |
Power Line Ind, 15Uh,370Ma,10%,26Mhz | Newark Electronics |
Wirewound Inductor, 15 uH, 560 Milliohm, � 10%, 26 MHz, 370 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV32T-150K-PF?
Additional datasheets, footprints and schematics for NLCV32T-150K-PF are listed on our Part Details page. You can also find images and similar parts to NLCV32T-150K-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-150K-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-150K-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-150K-PF fall under?
The NLCV32T-150K-PF is listed under TDK Parts.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-150K-PF when available in the TDK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-150K-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-150K-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV32T-150K-PF have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for NLCV32T-150K-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-150K-PF often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-150K-PF?
You can fill out our help required form which you can use to request a quote for NLCV32T-150K-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.