Status: | Unknown |
---|---|
Series: | NLCV Series |
RoHS: | Unknown |
Inductance | 15µH |
---|---|
Product Range | NLCV Series |
DC Current Rating | 370mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.56ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 26MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1210 [3225 Metric] |
Surface Mount High Frequency Inductor, Nlcv Series, 15 H, 10%, 1210 [3225 Metric], 26 Mhz Rohs Compliant: Yes |Tdk NLCV32T-150K-EF | Newark Electronics |
INDUCTOR, 15UH, 0.37A, 1210, WIREWOUND | element14 |
Wirewound Inductor, 15 uH, 560 Milliohm, ± 10%, 26 MHz, 370 mA, 1210 [3225 Metric] | Avnet America |
Wirewound Inductor, 15 uH, 560 Milliohm, � 10%, 26 MHz, 370 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV32T-150K-EF?
Additional datasheets, footprints and schematics for NLCV32T-150K-EF are listed on our Part Details page. You can also find images and similar parts to NLCV32T-150K-EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-150K-EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-150K-EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-150K-EF fall under?
The NLCV32T-150K-EF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-150K-EF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-150K-EF you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-150K-EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV32T-150K-EF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for NLCV32T-150K-EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-150K-EF often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-150K-EF?
You can fill out our help required form which you can use to request a quote for NLCV32T-150K-EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.