Status: | Unknown |
---|---|
Series: | NLCV32-EFRD Series |
RoHS: | Unknown |
Prices starting from US$0.09
Inductance | 10µH |
---|---|
Product Range | NLCV32-EFRD Series |
DC Current Rating | 600mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.504ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 30MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 10Uh, 10%, 30Mhz, Aec-Q200 | Newark Electronics |
INDUCTOR, 10UH, 10%, 30MHZ, AEC-Q200 | element14 |
Inductor, 10Uh, 10%, 30Mhz, Aec-Q200 Inductance10h Product Rangenlcv32-Efrd | Future Electronics |
Wirewound Inductor, 10 uH, 420 Milliohm, ± 10%, 600 mA, 1210 [3225 Metric] | Avnet America |
Wirewound Inductor, 10 uH, 420 Milliohm, � 10%, 600 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV32T-100K-EFRD?
Additional datasheets, footprints and schematics for NLCV32T-100K-EFRD are listed on our Part Details page. You can also find images and similar parts to NLCV32T-100K-EFRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-100K-EFRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-100K-EFRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-100K-EFRD fall under?
The NLCV32T-100K-EFRD is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-100K-EFRD when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-100K-EFRD you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-100K-EFRD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV32T-100K-EFRD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NLCV32T-100K-EFRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-100K-EFRD often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-100K-EFRD?
You can fill out our help required form which you can use to request a quote for NLCV32T-100K-EFRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.