Status: | Unknown |
---|---|
Series: | NLCV25-EFR Series |
RoHS: | Unknown |
Inductance | 220nH |
---|---|
Product Range | NLCV25-EFR Series |
DC Current Rating | 1.69A |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.06ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 400MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 0.22Uh, 20%, 400Mhz, 1008 | Newark Electronics |
INDUCTOR, 0.22UH, 20%, 400MHZ, 1008 | element14 |
Wirewound Inductor, 220 nH, 50 Milliohm, ± 20%, 1.69 A, 1008 [2520 Metric] | Avnet America |
Wirewound Inductor, 220 nH, 50 Milliohm, � 20%, 1.69 A, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV25T-R22M-EFR?
Additional datasheets, footprints and schematics for NLCV25T-R22M-EFR are listed on our Part Details page. You can also find images and similar parts to NLCV25T-R22M-EFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV25T-R22M-EFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV25T-R22M-EFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV25T-R22M-EFR fall under?
The NLCV25T-R22M-EFR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV25T-R22M-EFR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV25T-R22M-EFR you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV25T-R22M-EFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV25T-R22M-EFR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for NLCV25T-R22M-EFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV25T-R22M-EFR often in real-time on the comparison pages.
What if I can't find stock of NLCV25T-R22M-EFR?
You can fill out our help required form which you can use to request a quote for NLCV25T-R22M-EFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.