Status: | Unknown |
---|---|
Series: | NLCV Series |
RoHS: | Unknown |
Inductance | 33µH |
---|---|
Product Range | NLCV Series |
DC Current Rating | 120mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 4.2ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | - |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1008 [2520 Metric] |
Wire Wound Ferrite Core 2.5 x 2mm 33uH | RS |
Surface Mount High Frequency Inductor, Nlcv Series, 33 H, 10%, 1008 [2520 Metric], 4.2 Ohm Rohs Compliant: Yes |Tdk NLCV25T-330K-EF | Newark Electronics |
Wirewound Inductor, 33 uH, 4.2 Ohm, ± 10%, 120 mA, 1008 [2520 Metric] | Avnet America |
INDUCTOR, 33UH, 0.12A, 1008, WIREWOUND | element14 |
Wirewound Inductor, 33 uH, 4.2 Ohm, � 10%, 120 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV25T-330K-EF?
Additional datasheets, footprints and schematics for NLCV25T-330K-EF are listed on our Part Details page. You can also find images and similar parts to NLCV25T-330K-EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV25T-330K-EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV25T-330K-EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV25T-330K-EF fall under?
The NLCV25T-330K-EF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV25T-330K-EF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV25T-330K-EF you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV25T-330K-EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV25T-330K-EF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NLCV25T-330K-EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV25T-330K-EF often in real-time on the comparison pages.
What if I can't find stock of NLCV25T-330K-EF?
You can fill out our help required form which you can use to request a quote for NLCV25T-330K-EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.