Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
Inductance Tolerance | ± 10% |
DC Resistance Max | 1.9ohm |
DC Current Rating | 260mA |
Q Factor | 10 |
Self Resonant Frequency | 11.5MHz |
Q Test Frequency | 2.52MHz |
Inductor Case Style | SMD |
No. of Pins | 2 |
DC Current Max | 260mA |
Inductor Type | Power |
Package / Case | 453232 |
Q @ Vr F | 10 |
Q Factor @ Frequency | 10 @ 2.52MHz |
Resistance | 1.9ohm |
Resonant Frequency | 11.5MHz |
NLC453232 OBSOLETE LTB:31Mrch22 | Rutronik |
Inductor SMD 4.5x3.2mm 47uH | RS |
Power Line Ind, 47Uh,260Ma,10%,11.5Mhz | Newark Electronics |
Wirewound Inductor, 47 uH, 1.9 Ohm, � 10%, 11.5 MHz, 260 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLC453232T-470K-PF?
Additional datasheets, footprints and schematics for NLC453232T-470K-PF are listed on our Part Details page. You can also find images and similar parts to NLC453232T-470K-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLC453232T-470K-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLC453232T-470K-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLC453232T-470K-PF fall under?
The NLC453232T-470K-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLC453232T-470K-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLC453232T-470K-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NLC453232T-470K-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLC453232T-470K-PF have stock available?
Authorised distributors including Rutronik, RS, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NLC453232T-470K-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLC453232T-470K-PF often in real-time on the comparison pages.
What if I can't find stock of NLC453232T-470K-PF?
You can fill out our help required form which you can use to request a quote for NLC453232T-470K-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.