Status: | Active |
---|---|
Series: | NLAS5223B |
RoHS: | Compliant |
Ultra Low RON, 0.5 Ohm at VCC = 3.0 V |
NLAS5223B Interfaces with 2.8 V Chipset, NLAS5223BL Interfaces with 1.8 V Chipset |
Single Supply Operation from 1.65 to 4.5 V |
Full 0 to VCC Signal Handling Capability |
High OffChannel Isolation, Low Standby Current, 50 nA, Low Distortion, RON Flatness of 0.15 Ohm |
Applications |
---|
Cell Phone Audio Block |
Ring Tone Chip / Amplifier Switching |
Cell Phone |
End Products |
---|
Speaker and Earphone Switching |
Modem |
Description | NLAS5223B |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 4 |
Configuration | SPDT |
Icc Max (µA) | 2 |
ron Max (Ω) | 0.5 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.5 |
Package Type | WQFN-10 |
ANALOGUE SWITCH, 2 CH, SPDT, 0R5, WQFN10 | Farnell |
Ic,analog Switch,dual,spdt,cmos,llcc,10Pin,plastic |Onsemi NLAS5223BLMNR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS5223BLMNR2G?
Additional datasheets, footprints and schematics for NLAS5223BLMNR2G are listed on our Part Details page. You can also find images and similar parts to NLAS5223BLMNR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS5223BLMNR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS5223BLMNR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS5223BLMNR2G fall under?
The NLAS5223BLMNR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS5223BLMNR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS5223BLMNR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS5223BLMNR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS5223BLMNR2G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NLAS5223BLMNR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS5223BLMNR2G often in real-time on the comparison pages.
What if I can't find stock of NLAS5223BLMNR2G?
You can fill out our help required form which you can use to request a quote for NLAS5223BLMNR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.