Status: | Active |
---|---|
Series: | NLAS323 |
RoHS: | Compliant |
On Resistance is 20 Ω Typical at 5.0 V |
Matching is < 1 Ω Between Sections |
2 - 6 V Operating Range |
Ultra Low < 5 pC Charge Injection |
Ultra Low Leakage < 1 nA at 5.0 V, 25° C |
Wide Bandwidth > 200 MHz, -3 dB |
CMOS/TTL Compatible |
2000 V ESD (HBM) |
Ron Flatness +/- 6 Ω at 5.0 V |
US8 Package |
Independent, Positive Enable |
Description | NLAS323 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPST |
Icc Max (µA) | 2 |
ron Max (Ω) | 30 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
Package Type | US8 |
ANALOGUE SWITCH, DUAL, SPST, VSSOP-8 | element14 |
NLAS323USG, LOG SS SPDT ANALOG SWITCH | RS |
NLAS323USG, Analogue SPDT Switch Dual SPST, 2 - 5.5 V, 8-Pin US | ON Semiconductor NLAS323USG | RS Americas |
Analogue Switch, Dual Channel, Spst, 2, 45 Ohm, 2V To 5.5V, Vssop, 8 Rohs Compliant: Yes |Onsemi NLAS323USG | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS323USG?
Additional datasheets, footprints and schematics for NLAS323USG are listed on our Part Details page. You can also find images and similar parts to NLAS323USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS323USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS323USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS323USG fall under?
The NLAS323USG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS323USG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS323USG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS323USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS323USG have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for NLAS323USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS323USG often in real-time on the comparison pages.
What if I can't find stock of NLAS323USG?
You can fill out our help required form which you can use to request a quote for NLAS323USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.