NL453232T-1R8J-PF Inductors & Filters by TDK

INDUCTOR 1.8UH 0.39A 5% 60MHZ 1812

Status: Unknown
Series: NL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.8µH
Product Range NL Series
DC Current Rating 390mA
High Frequency Inductor Case 1812 [4532 Metric]
Inductor Construction Wirewound
DC Resistance Max 0.65ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 60MHz
SVHC No SVHC (15-Jan-2018)
Inductor Case Style 1812 [4532 Metric]

Alternative Descriptions

INDUCTOR, 1.8UH, 0.39A, 5%, 60MHZ, 1812 | Farnell
4.5Mm X 3.2Mm X 3.2Mm, -40 To +85 Degc, 390Ma, 1.8 H, 650M/Tape And Reel Rohs Compliant: Yes |Tdk NL453232T-1R8J-PF | Newark Electronics
Wirewound Inductor, 1.8 uH, 650 Milliohm, � 5%, 60 MHz, 390 mA, 1812 [4532 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NL453232T-1R8J-PF?

Additional datasheets, footprints and schematics for NL453232T-1R8J-PF are listed on our Part Details page. You can also find images and similar parts to NL453232T-1R8J-PF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NL453232T-1R8J-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL453232T-1R8J-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NL453232T-1R8J-PF fall under?

The NL453232T-1R8J-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to NL453232T-1R8J-PF when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NL453232T-1R8J-PF you can contact the distributor directly for product support, shipping queries etc.

Is the NL453232T-1R8J-PF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NL453232T-1R8J-PF have stock available?

Authorised distributors including Chip One Stop, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NL453232T-1R8J-PF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NL453232T-1R8J-PF often in real-time on the comparison pages.

What if I can't find stock of NL453232T-1R8J-PF?

You can fill out our help required form which you can use to request a quote for NL453232T-1R8J-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay