Status: | Unknown |
---|---|
Series: | NL Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
Product Range | NL Series |
DC Current Rating | 250mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1.6ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 20MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1812 [4532 Metric] |
NL453232T OBSOLETE LTB:31Mrch22 | Rutronik |
INDUCTOR, 10UH, 5%, SHIELDED | element14 |
Wirewound Inductor, 10 uH, 1.6 Ohm, � 5%, 20 MHz, 250 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NL453232T-100J-PF?
Additional datasheets, footprints and schematics for NL453232T-100J-PF are listed on our Part Details page. You can also find images and similar parts to NL453232T-100J-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL453232T-100J-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL453232T-100J-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL453232T-100J-PF fall under?
The NL453232T-100J-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NL453232T-100J-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL453232T-100J-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NL453232T-100J-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL453232T-100J-PF have stock available?
Authorised distributors including Rutronik, element14, Farnell and Avnet Abacus have stock available or on a lead time for NL453232T-100J-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL453232T-100J-PF often in real-time on the comparison pages.
What if I can't find stock of NL453232T-100J-PF?
You can fill out our help required form which you can use to request a quote for NL453232T-100J-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.