Status: | Active |
---|---|
Series: | NL3S22AH |
RoHS: | Compliant |
Prices starting from US$0.35
VCC Range: 2.7 V to 3.6 V |
Control Pins Compatible with 1.8 V Interfaces |
ICC: 60 µA (Typ) |
ESD Performance: 4 kV HBM |
Available in 1.4 mm x 1.8 mm UQFN10 |
This Device is Pb−Free, Halogen Free/BFR Free and RoHS Compliant |
Applications |
---|
Smartphones |
USB 2.0 Hosts/Peripherals |
USB Type-C Switching |
End Products |
---|
Tablets |
Audio / High-Speeds Data Switching |
Description | NL3S22AH, USB 2.0 + Audio Switch |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPDT |
Icc Max (µA) | 100 |
ron Max (Ω) | 0.73 |
VCC Min (V) | 2.7 |
VCC Max (V) | 3.6 |
Package Type | UQFN-10 |
NL3S22AHMUTAG USB 2.0, Audio Switch | RS |
Usb+Audio Switch, Dpdt, 2 Ch, Uqfn-10 | Newark Electronics |
USB+AUDIO SWITCH, DPDT, 2 CH, UQFN-10 | element14 |
Analog Switch Dual DPDT 10-Pin UQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NL3S22AHMUTAG?
Additional datasheets, footprints and schematics for NL3S22AHMUTAG are listed on our Part Details page. You can also find images and similar parts to NL3S22AHMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL3S22AHMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL3S22AHMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL3S22AHMUTAG fall under?
The NL3S22AHMUTAG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NL3S22AHMUTAG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL3S22AHMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NL3S22AHMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL3S22AHMUTAG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NL3S22AHMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL3S22AHMUTAG often in real-time on the comparison pages.
What if I can't find stock of NL3S22AHMUTAG?
You can fill out our help required form which you can use to request a quote for NL3S22AHMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.