NL37WZ16USG Standard Logic by ON Semiconductor

Triple Buffer

Status: Unknown
Series: NL37WZ16
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NL37WZ16 is a high performance buffer with inputs operating from a 1.65 to 5.5 V supply. The NL37WZ16 can be used as a line receiver which will receive slow input signals.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.18
-
Buy Now
Logo for element14
element14
from US$0.22
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Designed for 1.65 V to 5.5 V VCC Operation
Over Voltage Tolerant Inputs and Outputs
LVTTL Compatible – Interface Capability with 5 V TTL Logic with VCC = 3 V
LVCMOS Compatible
24 mA Balanced Output Sink and Source Capability
Near Zero Static Supply Current Substantially Reduces System Power Requirements
Current Drive Capability is 24 mA at the Outputs
Chip Complexity: FETs = 94

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Non Inverting Buffer, Us8-8, Full Reel | Newark Electronics
Buffer 3-CH Non-Inverting CMOS 8-Pin US T/R | Avnet America
NL37WZ16USG, Triple Non-Inverting LVCMOS Buffer, 1.65 - 5.5 V, 8-Pin US | ON Semiconductor NL37WZ16USG | RS Americas
IC, BUFFER, SWITCH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NL37WZ16USG?

Additional datasheets, footprints and schematics for NL37WZ16USG are listed on our Part Details page. You can also find images and similar parts to NL37WZ16USG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NL37WZ16USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL37WZ16USG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NL37WZ16USG fall under?

The NL37WZ16USG is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to NL37WZ16USG when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NL37WZ16USG you can contact the distributor directly for product support, shipping queries etc.

Is the NL37WZ16USG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NL37WZ16USG have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for NL37WZ16USG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NL37WZ16USG often in real-time on the comparison pages.

What if I can't find stock of NL37WZ16USG?

You can fill out our help required form which you can use to request a quote for NL37WZ16USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay