Status: | Active |
---|---|
Series: | NL27WZ16 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
8,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,504
in stock
|
Buy Now | |
element14
from US$0.10
|
1,447
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,447
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Extremely High Speed: tPD 2.0 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs |
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
Chip Complexity: FET = 72; Equivalent Gate = 18 |
Pb-Free Packages are Available |
Description | NL27WZ16 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Output | CMOS |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 2 |
IO Max (mA) | 24 |
Package Type | TSOP-6 |
NL27WZ16DTT1G, LOG CMOS DUAL BUFFER | RS |
IC: digital | Transfer Multisort Elektronik |
BUFFER, DUAL, OPEN DRAIN O/P, TSOP-6 | element14 |
Non Inverting Buffer, Tsop-6 | Newark Electronics |
NL27WZ16DTT1G, Dual CMOS, Single Ended Buffer, 1.65 - 5.5 V, 6-Pin TSOP | ON Semiconductor NL27WZ16DTT1G | RS Americas |
Buffer 2-CH Non-Inverting CMOS 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NL27WZ16DTT1G?
Additional datasheets, footprints and schematics for NL27WZ16DTT1G are listed on our Part Details page. You can also find images and similar parts to NL27WZ16DTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL27WZ16DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZ16DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL27WZ16DTT1G fall under?
The NL27WZ16DTT1G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL27WZ16DTT1G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZ16DTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NL27WZ16DTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL27WZ16DTT1G have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for NL27WZ16DTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL27WZ16DTT1G often in real-time on the comparison pages.
What if I can't find stock of NL27WZ16DTT1G?
You can fill out our help required form which you can use to request a quote for NL27WZ16DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.