NL27WZ04DFT1G Standard Logic by ON Semiconductor

Dual Inverter

Status: Unknown
Series: NL27WZ04
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NL27WZ04 is a high performance dual inverter operating from a 1.65 to 5.5 V supply. High impedance TTL compatible inputs significantly reduce current loading to input drivers while TTL compatible outputs offer improved switching noise performance.

Where to Buy

Prices starting from US$0.0221

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0221
-
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Extremely High Speed: tPD 2.0 ns (typical) at VCC = 5 V
Designed for 1.65 V to 5.5 V VCC Operation
Over Voltage Tolerant Inputs and Outputs
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V
LVCMOS Compatible
24 mA Balanced Output Sink and Source Capability
Near Zero Static Supply Current Substantially Reduces System Power Requirements
Replacement for NC7W04
Chip Complexity: FET = 72; Equivalent Gate = 18
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Inverter, Dual, Single I/P, Sc-70-6 | Newark Electronics
Inverter 2-Element CMOS 6-Pin SC-88 T/R | Avnet America
INVERTER, DUAL, SINGLE I/P, SC-70-6. | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NL27WZ04DFT1G?

Additional datasheets, footprints and schematics for NL27WZ04DFT1G are listed on our Part Details page. You can also find images and similar parts to NL27WZ04DFT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NL27WZ04DFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZ04DFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NL27WZ04DFT1G fall under?

The NL27WZ04DFT1G is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to NL27WZ04DFT1G when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZ04DFT1G you can contact the distributor directly for product support, shipping queries etc.

Is the NL27WZ04DFT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NL27WZ04DFT1G have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NL27WZ04DFT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NL27WZ04DFT1G often in real-time on the comparison pages.

What if I can't find stock of NL27WZ04DFT1G?

You can fill out our help required form which you can use to request a quote for NL27WZ04DFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay