Status: | Unknown |
---|---|
Series: | NL17SZ74 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely High Speed: tPD 2.6 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
5 V Tolerant Inputs - Interface Capability with 5 V TTL Logic |
LVTTL Compatible |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current in All Three Logic States (10 µA) Substantially Reduces System Power Requirements |
Replacement for NC7SZ74 |
Tiny Ultra Small Package Only 2.1 X 3.0 mm |
High ESD Ratings: 2000 V Human Body Model 1000 V Charge Device Model |
Chip Complexity: FET = 64 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
D-Type Flip Flop, Single, 5Ns, Us8-8, Full Reel | Newark Electronics |
NL17SZ74 Series 7 V Differential Surface Mount D-Type, Flip Flop IC - US-8 | Future Electronics |
Flip Flop D-Type Pos-Edge 1-Element 8-Pin US T/R | Avnet America |
NL17SZ74USG D Type Flip Flop IC, 1.65 - 5.5 V, 8-Pin US | ON Semiconductor NL17SZ74USG | RS Americas |
IC, FLIP-FLOP, D-TYPE, 2.6NS, US-8 | element14 |
Where can I find additional details, specifications and documents for a NL17SZ74USG?
Additional datasheets, footprints and schematics for NL17SZ74USG are listed on our Part Details page. You can also find images and similar parts to NL17SZ74USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SZ74USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SZ74USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SZ74USG fall under?
The NL17SZ74USG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to NL17SZ74USG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SZ74USG you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SZ74USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SZ74USG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NL17SZ74USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SZ74USG often in real-time on the comparison pages.
What if I can't find stock of NL17SZ74USG?
You can fill out our help required form which you can use to request a quote for NL17SZ74USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.