Status: | Unknown |
---|---|
Series: | NL17SZ16 |
RoHS: | Compliant |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
No stock
|
Buy Now | |
Avnet America
from US$0.0221
|
9,000
in stock
|
Buy Now | |
element14
from US$0.0374
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0304
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Tiny SOT-353 and SOT-553 Packages |
Source/Sink 24 mA at 3.0 Volts |
Over-Voltage Tolerant Inputs and Outputs |
Chip Complexity: FETs = <100 |
Designed for 1.65 V to 5.5 V VCC Operation |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Buffer Single Non-Inverting CMOS-OUT 5-Pin SC-88A T/R | Avnet America |
BUFFER, BUFFER/NON INV, SOT-353-5 | element14 |
Buffer, Buffer/Non Inv, Sot-353-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a NL17SZ16DFT2G?
Additional datasheets, footprints and schematics for NL17SZ16DFT2G are listed on our Part Details page. You can also find images and similar parts to NL17SZ16DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SZ16DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SZ16DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SZ16DFT2G fall under?
The NL17SZ16DFT2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL17SZ16DFT2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SZ16DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SZ16DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SZ16DFT2G have stock available?
Authorised distributors including Avnet America, element14, EBV Elektronik, Newark Electronics and Avnet Asia have stock available or on a lead time for NL17SZ16DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SZ16DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL17SZ16DFT2G?
You can fill out our help required form which you can use to request a quote for NL17SZ16DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.