Status: | Unknown |
---|---|
Series: | NKE Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKE Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.46mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Continuous Power Rating | 1W |
Efficiency | 81% |
External Depth | 6mm |
External Length / Height | 7.46mm |
External Width | 11.48mm |
Flammability Rating | UL94V-0 |
Isolation Voltage | 3kV |
Lead Spacing | 2.54mm |
Line Regulation | 1% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 2.09W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 66Ma, 15V | Newark Electronics |
CONVERTER, DC/DC, SIL, 1W, 15V | Farnell |
Module DC-DC 1-OUT 15V 0.066A 1W 4-Pin SIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NKE1215SC?
Additional datasheets, footprints and schematics for NKE1215SC are listed on our Part Details page. You can also find images and similar parts to NKE1215SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE1215SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE1215SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE1215SC fall under?
The NKE1215SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE1215SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE1215SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE1215SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE1215SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for NKE1215SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE1215SC often in real-time on the comparison pages.
What if I can't find stock of NKE1215SC?
You can fill out our help required form which you can use to request a quote for NKE1215SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.