Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Width | 9.8mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 1W 12-15V DIP SINGLE DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 66Ma, 15V | Newark Electronics |
Module DC-DC 1-OUT 15V 0.066A 1W 4-Pin PDIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NKE1215DC?
Additional datasheets, footprints and schematics for NKE1215DC are listed on our Part Details page. You can also find images and similar parts to NKE1215DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE1215DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE1215DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE1215DC fall under?
The NKE1215DC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NKE1215DC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE1215DC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE1215DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE1215DC have stock available?
Authorised distributors including Sager, Newark Electronics and Avnet Abacus have stock available or on a lead time for NKE1215DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE1215DC often in real-time on the comparison pages.
What if I can't find stock of NKE1215DC?
You can fill out our help required form which you can use to request a quote for NKE1215DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.