Status: | Unknown |
---|---|
Series: | NKE Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.57
|
168
in stock
|
Buy Now | |
TTI Europe
from US$6.58
|
2,000
in stock
|
Buy Now | |
Sager
from US$6.14
|
958
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
35
in stock
|
Buy Now | |
element14
from US$7.40
|
35
in stock
|
Buy Now | |
Farnell
from US$6.81
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.47
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
760
in stock
|
Buy Now | |
Rutronik
from US$4.51
|
-
|
Buy Now | |
Future Electronics
from US$5.90
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKE Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.46mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Continuous Power Rating | 1W |
Efficiency | 79% |
External Depth | 6mm |
External Length / Height | 7.46mm |
External Width | 11.48mm |
Flammability Rating | UL94V-0 |
Isolation Voltage | 3kV |
Lead Spacing | 2.54mm |
Line Regulation | 1% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 2.09W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
Isolated DC/DC Converters - Through Hole 1W 12-12V SIP SINGLE DC/DC | Sager |
DC/DC converter,12Vin,12Vout 83mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant: Yes |Murata Power Solutions NKE1212SC | Newark Electronics |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 1-OUT 12V 0.083A 1W 4-Pin SIP Tube | Avnet Abacus |
DC/DC Mod 12V to 12V 1W 3kV | Rutronik |
NKE Series 1 W Single Output 12 V Isolated Sub-Miniature DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKE1212SC?
Additional datasheets, footprints and schematics for NKE1212SC are listed on our Part Details page. You can also find images and similar parts to NKE1212SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE1212SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE1212SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE1212SC fall under?
The NKE1212SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE1212SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE1212SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE1212SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE1212SC have stock available?
Authorised distributors including TTI Europe, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for NKE1212SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE1212SC often in real-time on the comparison pages.
What if I can't find stock of NKE1212SC?
You can fill out our help required form which you can use to request a quote for NKE1212SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.