Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.29
|
199
in stock
|
Buy Now | |
Rutronik
from US$4.78
|
2,400
in stock
|
Buy Now | |
Sager
from US$6.14
|
420
in stock
|
Buy Now | |
Avnet Asia
from US$8.33
|
120
in stock
|
Buy Now | |
Future Electronics
from US$5.90
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$4.35
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Farnell
from US$6.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Width | 6mm |
RoHS Compliant | Yes |
DC/DC Mod 12V to 05V 1W 3kV | Rutronik |
Isolated DC/DC Converters - Through Hole 1W 12-5V SIP SINGLE DC/DC | Sager |
DC/DC converter,12Vin,5Vout 200mA 1W | RS |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet Asia |
NKE Series 1 W Single Output 5 V Isolated Subminiature DC/DC Converter | Future Electronics |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC-DC CONVERTER, 5V, 0.2A | Farnell |
Where can I find additional details, specifications and documents for a NKE1205SC?
Additional datasheets, footprints and schematics for NKE1205SC are listed on our Part Details page. You can also find images and similar parts to NKE1205SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE1205SC fall under?
The NKE1205SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NKE1205SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE1205SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE1205SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE1205SC have stock available?
Authorised distributors including Rutronik, Sager, RS, Avnet Asia and Future Electronics have stock available or on a lead time for NKE1205SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE1205SC often in real-time on the comparison pages.
What if I can't find stock of NKE1205SC?
You can fill out our help required form which you can use to request a quote for NKE1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.