Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Width | 9.8mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 1W 12-5V DIP SINGLE DC/DC | Sager |
DC/DC converter,12Vin,5Vout 200mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin PDIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKE1205DC?
Additional datasheets, footprints and schematics for NKE1205DC are listed on our Part Details page. You can also find images and similar parts to NKE1205DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE1205DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE1205DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE1205DC fall under?
The NKE1205DC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NKE1205DC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE1205DC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE1205DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE1205DC have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NKE1205DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE1205DC often in real-time on the comparison pages.
What if I can't find stock of NKE1205DC?
You can fill out our help required form which you can use to request a quote for NKE1205DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.