Status: | Unknown |
---|---|
Series: | NKE Series |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.14
|
No stock
|
Buy Now | |
Sager
from US$6.14
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.16
|
40
in stock
|
Buy Now | |
CoreStaff
from US$5.09
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$6.01
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Farnell
from US$3.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.46mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Continuous Power Rating | 1W |
Efficiency | 78% |
External Depth | 6mm |
External Length / Height | 7.46mm |
External Width | 11.48mm |
Flammability Rating | UL94V-0 |
Isolation Voltage | 3kV |
Lead Spacing | 2.54mm |
Line Regulation | 1% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 2.09W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-15V SIP SINGLE DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,5Vin,15Vout 66mA 1W | RS |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 66Ma, 15V | Newark Electronics |
NKE Series 1 W 5 V Input 15 V Output 3 kVDC Isolated Submini DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 15V 0.066A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
CONVERTER, DC/DC, SIL, 1W, 15V | Farnell |
Where can I find additional details, specifications and documents for a NKE0515SC?
Additional datasheets, footprints and schematics for NKE0515SC are listed on our Part Details page. You can also find images and similar parts to NKE0515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0515SC fall under?
The NKE0515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE0515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0515SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0515SC have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, CoreStaff, RS and Newark Electronics have stock available or on a lead time for NKE0515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0515SC often in real-time on the comparison pages.
What if I can't find stock of NKE0515SC?
You can fill out our help required form which you can use to request a quote for NKE0515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.