Status: | Unknown |
---|---|
Series: | NKE Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.46
|
40
in stock
|
Buy Now | |
Avnet America
from US$8.16
|
4,175
in stock
|
Buy Now | |
Newark Electronics
from US$7.17
|
318
in stock
|
Buy Now | |
element14
from US$6.38
|
318
in stock
|
Buy Now | |
Farnell
from US$6.79
|
318
in stock
|
Buy Now | |
Sager
from US$6.14
|
264
in stock
|
Buy Now | |
CoreStaff
from US$6.24
|
36
in stock
|
Buy Now | |
Future Electronics
from US$6.01
|
-
|
Buy Now | |
TTI Europe
from US$5.13
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.46mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Continuous Power Rating | 1W |
Efficiency | 77% |
External Depth | 6mm |
External Length / Height | 7.46mm |
External Width | 11.48mm |
Flammability Rating | UL94V-0 |
Isolation Voltage | 3kV |
Lead Spacing | 2.54mm |
Line Regulation | 1% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 2.09W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Module DC-DC 1-OUT 12V 0.083A 1W 4-Pin SIP Tube | Avnet America |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant: Yes |Murata Power Solutions NKE0512SC | Newark Electronics |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
Isolated DC/DC Converters - Through Hole 1W 5-12V SIP SINGLE DC/DC | Sager |
DC/DC converter,5Vin,12Vout 83mA 1W | RS |
NKE Series 1 W Single Output 12 V Isolated Sub-Miniature DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKE0512SC?
Additional datasheets, footprints and schematics for NKE0512SC are listed on our Part Details page. You can also find images and similar parts to NKE0512SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0512SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0512SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0512SC fall under?
The NKE0512SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE0512SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0512SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0512SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0512SC have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for NKE0512SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0512SC often in real-time on the comparison pages.
What if I can't find stock of NKE0512SC?
You can fill out our help required form which you can use to request a quote for NKE0512SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.