NKE0512DC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.85

Distributor Stock
Logo for Newark
Newark
from US$7.63
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.16
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.85
-
Buy Now
Logo for Sager
Sager
from US$6.14
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 1W
Output Voltage - Output 1 12V
Output Current - Output 1 83mA
Width 9.8mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics
Module DC-DC 1-OUT 12V 0.083A 1W 4-Pin PDIP Tube | Avnet America
DC TO DC CONVERTER MODULE | Richardson RFPD
Isolated DC/DC Converters - Through Hole 1W 5-12V DIP SINGLE DC/DC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NKE0512DC?

Additional datasheets, footprints and schematics for NKE0512DC are listed on our Part Details page. You can also find images and similar parts to NKE0512DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NKE0512DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0512DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NKE0512DC fall under?

The NKE0512DC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NKE0512DC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0512DC you can contact the distributor directly for product support, shipping queries etc.

Is the NKE0512DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NKE0512DC have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Asia have stock available or on a lead time for NKE0512DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NKE0512DC often in real-time on the comparison pages.

What if I can't find stock of NKE0512DC?

You can fill out our help required form which you can use to request a quote for NKE0512DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay