Status: | Unknown |
---|---|
Series: | NKE Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.15
|
No stock
|
Buy Now | |
Sager
from US$5.35
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
23
in stock
|
Buy Now | |
element14
from US$7.14
|
23
in stock
|
Buy Now | |
Farnell
from US$6.81
|
23
in stock
|
Buy Now | |
CoreStaff
from US$6.38
|
4
in stock
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.46mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Continuous Power Rating | 1W |
Efficiency | 75% |
External Depth | 6mm |
External Length / Height | 7.46mm |
External Width | 11.48mm |
Flammability Rating | UL94V-0 |
Isolation Voltage | 3kV |
Lead Spacing | 2.54mm |
Line Regulation | 1% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 2.09W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-9V SIP SINGLE DC/DC | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 111 Ma Rohs Compliant: Yes |Murata Power Solutions NKE0509SC | Newark Electronics |
CONVERTER, DC/DC, SIL, 1W, 9V | element14 |
DC/DC converter,5Vin,9Vout 111mA 1W | RS |
NKE Series 1 W Single Output 9 V Through Hole DC to DC Convertor - SIP-4 | Future Electronics |
Module DC-DC 1-OUT 9V 0.111A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKE0509SC?
Additional datasheets, footprints and schematics for NKE0509SC are listed on our Part Details page. You can also find images and similar parts to NKE0509SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0509SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0509SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0509SC fall under?
The NKE0509SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE0509SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0509SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0509SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0509SC have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for NKE0509SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0509SC often in real-time on the comparison pages.
What if I can't find stock of NKE0509SC?
You can fill out our help required form which you can use to request a quote for NKE0509SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.