Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Width | 6mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 5-5V DIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a NKE0505SEC?
Additional datasheets, footprints and schematics for NKE0505SEC are listed on our Part Details page. You can also find images and similar parts to NKE0505SEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0505SEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0505SEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0505SEC fall under?
The NKE0505SEC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NKE0505SEC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0505SEC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0505SEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0505SEC have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for NKE0505SEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0505SEC often in real-time on the comparison pages.
What if I can't find stock of NKE0505SEC?
You can fill out our help required form which you can use to request a quote for NKE0505SEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.