Status: | Unknown |
---|---|
Series: | NKE Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.37
|
170
in stock
|
Buy Now | |
TTI Europe
from US$4.16
|
4,640
in stock
|
Buy Now | |
Farnell
from US$4.67
|
3,889
in stock
|
Buy Now | |
element14
from US$4.90
|
3,769
in stock
|
Buy Now | |
Sager
from US$4.09
|
856
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
200
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.63
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
440
in stock
|
Buy Now | |
Rutronik
from US$4.77
|
-
|
Buy Now | |
Future Electronics
from US$3.94
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.46mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Continuous Power Rating | 1W |
Efficiency | 69% |
External Depth | 6mm |
External Length / Height | 7.46mm |
External Width | 11.48mm |
Flammability Rating | UL94V-0 |
Isolation Voltage | 3kV |
Lead Spacing | 2.54mm |
Line Regulation | 1% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 2.09W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
CONVERTER, DC/DC, SIL, 1W, 5V | Farnell |
Isolated DC/DC Converters - Through Hole 1W 5-5V SIP SINGLE DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
DC/DC converter,5Vin,5Vout 200mA 1W | RS |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 05V to 05V 1W 3kV | Rutronik |
NKE Series 1 W Single Output 5 V Isolated Sub-Miniature DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKE0505SC?
Additional datasheets, footprints and schematics for NKE0505SC are listed on our Part Details page. You can also find images and similar parts to NKE0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0505SC fall under?
The NKE0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0505SC have stock available?
Authorised distributors including TTI Europe, Farnell, element14, Sager and Newark Electronics have stock available or on a lead time for NKE0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0505SC often in real-time on the comparison pages.
What if I can't find stock of NKE0505SC?
You can fill out our help required form which you can use to request a quote for NKE0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.