Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
115
in stock
|
Buy Now | |
Sager
from US$6.14
|
2,001
in stock
|
Buy Now | |
Future Electronics
from US$5.90
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
18
in stock
|
Buy Now | |
element14
from US$7.20
|
18
in stock
|
Buy Now | |
Farnell
from US$6.79
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Rutronik
from US$4.77
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$4.11
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 5.4mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Efficiency | 66% |
External Depth | 9.8mm |
External Length / Height | 5.4mm |
External Width | 11.5mm |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 2.09W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-5V DIP SINGLE DC/DC | Sager |
DC/DC converter,5Vin,5Vout 200mA 1W | RS |
NKE Series 1 W 5 V Input 5 V Output 3 kVDC Isolated Subminiature DC/DC Converter | Future Electronics |
Converter, Dc/Dc, Dil, 1W, 3.3V | Newark Electronics |
CONVERTER, DC/DC, DIL, 1W, 3.3V | element14 |
Module DC-DC Single 5V 200mA 1W Through Hole 4-Pin DIP | Avnet Abacus |
DC/DC Mod 05V to +/-05V 1W 3kV | Rutronik |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKE0505DC?
Additional datasheets, footprints and schematics for NKE0505DC are listed on our Part Details page. You can also find images and similar parts to NKE0505DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0505DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0505DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0505DC fall under?
The NKE0505DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE0505DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0505DC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0505DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0505DC have stock available?
Authorised distributors including Sager, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for NKE0505DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0505DC often in real-time on the comparison pages.
What if I can't find stock of NKE0505DC?
You can fill out our help required form which you can use to request a quote for NKE0505DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.