Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.69
|
No stock
|
Buy Now | |
Rutronik
from US$4.51
|
-
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$4.16
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$6.14
|
-
|
Buy Now | |
element14
from US$6.77
|
-
|
Buy Now | |
Farnell
from US$6.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 5.4mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Efficiency | 70% |
External Depth | 9.8mm |
External Length / Height | 5.4mm |
External Width | 11.5mm |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 2.09W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
DC/DC Mod 05V to 3.3V 1W 3kV | Rutronik |
DC/DC converter,5Vin,3.3Vout 303mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 303Ma, 3.3V | Newark Electronics |
Module DC-DC 1-OUT 3.3V 0.303A 1W 4-Pin PDIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 5-3.3V DIP SINGLE DC/DC | Sager |
CONVERTER, DC/DC, DIL, 1W, 3.3V | element14 |
Where can I find additional details, specifications and documents for a NKE0503DC?
Additional datasheets, footprints and schematics for NKE0503DC are listed on our Part Details page. You can also find images and similar parts to NKE0503DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0503DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0503DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0503DC fall under?
The NKE0503DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE0503DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0503DC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0503DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0503DC have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for NKE0503DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0503DC often in real-time on the comparison pages.
What if I can't find stock of NKE0503DC?
You can fill out our help required form which you can use to request a quote for NKE0503DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.