Status: | Unknown |
---|---|
Series: | NKE Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.69
|
40
in stock
|
Buy Now | |
CoreStaff
from US$6.53
|
7
in stock
|
Buy Now | |
Sager
from US$6.14
|
5
in stock
|
Buy Now | |
Rutronik
from US$4.51
|
-
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
element14
from US$6.99
|
-
|
Buy Now | |
TTI Europe
from US$4.66
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Farnell
from US$7.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKE Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 5.4mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 3000V |
Power Rating | 1W |
Supply Voltage | 3.3V |
DC/DC converter,3.3Vin,5Vout 200mA 1W | RS |
Isolated DC/DC Converters - Through Hole 1W 3.3-5V DIP SINGLE DC/DC | Sager |
DC/DC Mod 3.3V to 05V 1W 3kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
NKE Series 1 W Single Output 5 V 3.3 Vin Isolated Encapsulated DC-DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin PDIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKE0305DC?
Additional datasheets, footprints and schematics for NKE0305DC are listed on our Part Details page. You can also find images and similar parts to NKE0305DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0305DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0305DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0305DC fall under?
The NKE0305DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE0305DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0305DC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0305DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0305DC have stock available?
Authorised distributors including RS, CoreStaff, Sager, Rutronik and Newark Electronics have stock available or on a lead time for NKE0305DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0305DC often in real-time on the comparison pages.
What if I can't find stock of NKE0305DC?
You can fill out our help required form which you can use to request a quote for NKE0305DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.