Status: | Unknown |
---|---|
Series: | NKE Series |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$5.90
|
104
in stock
|
Buy Now | |
Avnet Asia
from US$2.20
|
1,200
in stock
|
Buy Now | |
Sager
from US$6.14
|
662
in stock
|
Buy Now | |
TTI Europe
from US$5.44
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
146
in stock
|
Buy Now | |
element14
from US$5.91
|
146
in stock
|
Buy Now | |
Farnell
from US$6.81
|
146
in stock
|
Buy Now | |
Avnet America
from US$6.03
|
25
in stock
|
Buy Now | |
RS
from US$5.73
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
240
in stock
|
Buy Now | |
Rutronik
from US$4.78
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKE Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.46mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Continuous Power Rating | 1W |
DC/DC Power Supply Single-OUT 3.3V 0.303A 1W 4-Pin SIP | Avnet Asia |
Isolated DC/DC Converters - Through Hole 1W 3.3-3.3V SIP SINGLE DC/DC | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant: Yes |Murata Power Solutions NKE0303SC | Newark Electronics |
DC TO DC CONVERTER, 3.3V, 0.303A, 1W | element14 |
NKE Series 1 W Single Output 3.3 V Isolated Sub-Miniature DC/DC Converter | Future Electronics |
DC/DC converter,3.3Vin,3.3Vout 303mA 1W | RS |
DC/DC Mod 3.3 to 3.3V 1W 3kV | Rutronik |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKE0303SC?
Additional datasheets, footprints and schematics for NKE0303SC are listed on our Part Details page. You can also find images and similar parts to NKE0303SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0303SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0303SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0303SC fall under?
The NKE0303SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE0303SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0303SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0303SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0303SC have stock available?
Authorised distributors including Avnet Asia, Sager, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for NKE0303SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0303SC often in real-time on the comparison pages.
What if I can't find stock of NKE0303SC?
You can fill out our help required form which you can use to request a quote for NKE0303SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.