Status: | Unknown |
---|---|
Series: | NKE Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.48
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
64
in stock
|
Buy Now | |
element14
from US$7.14
|
64
in stock
|
Buy Now | |
Farnell
from US$6.81
|
64
in stock
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$4.38
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$6.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKE Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 5.4mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 3000V |
Power Rating | 1W |
Supply Voltage | 3.3V |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant: Yes |Murata Power Solutions NKE0303DC | Newark Electronics |
DC/DC CONVERTER, DIP, 1W, 3.3V | element14 |
DC/DC converter,3.3Vin,3.3Vout 303mA 1W | RS |
Module DC-DC 1-OUT 3.3V 0.303A 1W 4-Pin PDIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 3.3-3.3V DIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a NKE0303DC?
Additional datasheets, footprints and schematics for NKE0303DC are listed on our Part Details page. You can also find images and similar parts to NKE0303DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKE0303DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKE0303DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKE0303DC fall under?
The NKE0303DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKE0303DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKE0303DC you can contact the distributor directly for product support, shipping queries etc.
Is the NKE0303DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKE0303DC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NKE0303DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKE0303DC often in real-time on the comparison pages.
What if I can't find stock of NKE0303DC?
You can fill out our help required form which you can use to request a quote for NKE0303DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.