Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.64
|
No stock
|
Buy Now | |
Sager
from US$6.14
|
530
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.17
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
element14
from US$6.75
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Width | 5.95mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 1W 12-15V SIP DUAL DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,12Vin,+/-15Vout 33mA 1W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
DC/DC Power Supply Dual-OUT 15V 0.033A/-0.033A 1W 5-Pin SIP | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKA1215SC?
Additional datasheets, footprints and schematics for NKA1215SC are listed on our Part Details page. You can also find images and similar parts to NKA1215SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKA1215SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKA1215SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKA1215SC fall under?
The NKA1215SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NKA1215SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKA1215SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKA1215SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKA1215SC have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for NKA1215SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKA1215SC often in real-time on the comparison pages.
What if I can't find stock of NKA1215SC?
You can fill out our help required form which you can use to request a quote for NKA1215SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.