NKA1212SC Batteries & Power Supplies by Murata

DC-DC CONV ISO POL 2 O/P 1W 12V -12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NKA sub-miniature series of industrial temperature range DC/DC converters are the standard building blocks for on-board distributed power systems. The series offers smaller package size, improved efficiency, lower output ripple and 3kVDC isolation capability through the use of state of the art packaging and technology. Ideally suited for providing dual rail supplies on primarily digital boards with the added benefit of galvanic isolation to reduce switching noise. All of the rated power may be drawn from a single pin provided the total load does not exceed 1 watt.

Where to Buy

Prices starting from US$3.85

Distributor Stock
Logo for RS
RS
from US$6.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.63
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.03
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.85
-
Buy Now
Logo for Sager
Sager
from US$6.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

DC / DC Converter Type Isolated POL
DC / DC Converter Output Type Fixed
Input Voltage DC Min 10.8V
Input Voltage DC Max 13.2V
No. of Outputs 2
Output Voltage Nom. 12V -12V
Width 9.8mm

Alternative Descriptions

DC/DC converter,12Vin,+/-12Vout 42mA 1W | RS
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 12V, -12V | Newark Electronics
NKA Series 1 W 12 V Input â–’12 V Dual Output Isolated DC/DC Converter - SIP-6 | Future Electronics
DC/DC Power Supply Dual-OUT 12V 0.042A/-0.042A 1W 5-Pin SIP | Avnet America
DC TO DC CONVERTER MODULE | Richardson RFPD
Isolated DC/DC Converters - Through Hole 1W 12-12V SIP DUAL DC/DC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NKA1212SC?

Additional datasheets, footprints and schematics for NKA1212SC are listed on our Part Details page. You can also find images and similar parts to NKA1212SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NKA1212SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKA1212SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NKA1212SC fall under?

The NKA1212SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to NKA1212SC when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NKA1212SC you can contact the distributor directly for product support, shipping queries etc.

Is the NKA1212SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NKA1212SC have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for NKA1212SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NKA1212SC often in real-time on the comparison pages.

What if I can't find stock of NKA1212SC?

You can fill out our help required form which you can use to request a quote for NKA1212SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay