Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Width | 9.8mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 1W 12-5V SIP DUAL DC/DC | Sager |
DC/DC converter,12Vin,+/-5Vout 100mA 1W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 5V, -5V | Newark Electronics |
DC/DC Power Supply Dual-OUT 5V 0.1A/-0.1A 1W 5-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKA1205SC?
Additional datasheets, footprints and schematics for NKA1205SC are listed on our Part Details page. You can also find images and similar parts to NKA1205SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKA1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKA1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKA1205SC fall under?
The NKA1205SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NKA1205SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKA1205SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKA1205SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKA1205SC have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for NKA1205SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKA1205SC often in real-time on the comparison pages.
What if I can't find stock of NKA1205SC?
You can fill out our help required form which you can use to request a quote for NKA1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.