Status: | Unknown |
---|---|
Series: | NKA Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.32
|
No stock
|
Buy Now | |
Sager
from US$6.14
|
284
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
23
in stock
|
Buy Now | |
element14
from US$7.21
|
23
in stock
|
Buy Now | |
Farnell
from US$6.79
|
23
in stock
|
Buy Now | |
Future Electronics
from US$6.45
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$4.71
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NKA Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 5.95mm |
Height | 7.55mm |
Depth | 16.55mm |
SVHC | No SVHC (27-Jun-2018) |
Isolated DC/DC Converters - Through Hole 1W 5-12V SIP DUAL DC/DC | Sager |
Dc-Dc Converter, 2 O/P, 1W | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
DC/DC converter,5Vin,+/-12Vout 42mA 1W | RS |
NKA Series 1W Dual Output â–’12 V Isolated Sub-Miniature DC/DC Converter | Future Electronics |
DC/DC Power Supply Dual-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKA0512SC?
Additional datasheets, footprints and schematics for NKA0512SC are listed on our Part Details page. You can also find images and similar parts to NKA0512SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKA0512SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKA0512SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKA0512SC fall under?
The NKA0512SC is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to NKA0512SC when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKA0512SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKA0512SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKA0512SC have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NKA0512SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKA0512SC often in real-time on the comparison pages.
What if I can't find stock of NKA0512SC?
You can fill out our help required form which you can use to request a quote for NKA0512SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.