NKA0509SC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.85

Distributor Stock
Logo for RS
RS
from US$6.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.53
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.96
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.85
-
Buy Now
Logo for Sager
Sager
from US$6.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 1W
Output Voltage - Output 1 9V
Output Current - Output 1 56mA
Output Voltage - Output 2 -9V
Width 9.8mm
RoHS Compliant Yes

Alternative Descriptions

DC/DC converter,5Vin,+/-9Vout 56mA 1W | RS
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 9V, -9V | Newark Electronics
Isolated DC/DC Converters - Through Hole 1W 5-9V SIP DUAL DC/DC | Future Electronics
DC/DC Power Supply Dual-OUT 9V/-9V 0.056A/-0.056A 1W 5-Pin SIP | Avnet America
DC TO DC CONVERTER MODULE | Richardson RFPD
Isolated DC/DC Converters - Through Hole 1W 5-9V SIP DUAL DC/DC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NKA0509SC?

Additional datasheets, footprints and schematics for NKA0509SC are listed on our Part Details page. You can also find images and similar parts to NKA0509SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NKA0509SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKA0509SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NKA0509SC fall under?

The NKA0509SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NKA0509SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NKA0509SC you can contact the distributor directly for product support, shipping queries etc.

Is the NKA0509SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NKA0509SC have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for NKA0509SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NKA0509SC often in real-time on the comparison pages.

What if I can't find stock of NKA0509SC?

You can fill out our help required form which you can use to request a quote for NKA0509SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay