Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Width | 9.8mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
DC/DC Power Supply Dual-OUT 15V 0.033A/-0.033A 1W 5-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 3.3V TO +/-15V DUAL OUTPUT | Sager |
Where can I find additional details, specifications and documents for a NKA0315SC?
Additional datasheets, footprints and schematics for NKA0315SC are listed on our Part Details page. You can also find images and similar parts to NKA0315SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKA0315SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKA0315SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKA0315SC fall under?
The NKA0315SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NKA0315SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKA0315SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKA0315SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKA0315SC have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for NKA0315SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKA0315SC often in real-time on the comparison pages.
What if I can't find stock of NKA0315SC?
You can fill out our help required form which you can use to request a quote for NKA0315SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.