Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
6
in stock
|
Buy Now | |
TTI Europe
from US$5.91
|
2,310
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
element14
from US$7.21
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$6.14
|
-
|
Buy Now | |
Farnell
from US$6.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Width | 9.8mm |
RoHS Compliant | Yes |
DC/DC converter,3.3Vin,+/-12Vout 42mA 1W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 12V, -12V | Newark Electronics |
NKA Series 1 W 3.3 V input â–’12 V Dual Output 3 kVDC Isolated DC/DC Converter | Future Electronics |
DC/DC Power Supply Dual-OUT 12V 0.042A/-0.042A 1W 5-Pin SIP | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 3.3-12V SIP DUAL DC/DC | Sager |
Where can I find additional details, specifications and documents for a NKA0312SC?
Additional datasheets, footprints and schematics for NKA0312SC are listed on our Part Details page. You can also find images and similar parts to NKA0312SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKA0312SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKA0312SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKA0312SC fall under?
The NKA0312SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NKA0312SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKA0312SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKA0312SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKA0312SC have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NKA0312SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKA0312SC often in real-time on the comparison pages.
What if I can't find stock of NKA0312SC?
You can fill out our help required form which you can use to request a quote for NKA0312SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.