Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.56
|
142
in stock
|
Buy Now | |
Sager
from US$6.14
|
510
in stock
|
Buy Now | |
Rutronik
from US$4.50
|
-
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
element14
from US$7.13
|
-
|
Buy Now | |
TTI Europe
from US$4.67
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Farnell
from US$6.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 5.95mm |
Height | 7.55mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 79% |
External Depth | 5.95mm |
External Length / Height | 7.55mm |
External Width | 16.55mm |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current - Max | 100mA |
Output Voltage + | 5V |
Output Voltage - | 5V |
Power Rating | 1W |
Supply Voltage | 3.3V |
Isolated DC/DC Converters - Through Hole 1W 3.3-5V SIP DUAL DC/DC | Sager |
DC/DC converter,3.3Vin,+/-5Vout 100mA 1W | RS |
DC/DC Mod 3.3V to +/-5V 1W 3kV | Rutronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 5V, -5V | Newark Electronics |
NKA Series 1 W 3.3 V input â–’5 V Dual Output 3 kVDC Isolated DC/DC Converter | Future Electronics |
DC/DC Power Supply Dual-OUT 5V 0.1A/-0.1A 1W 5-Pin SIP | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NKA0305SC?
Additional datasheets, footprints and schematics for NKA0305SC are listed on our Part Details page. You can also find images and similar parts to NKA0305SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKA0305SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKA0305SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKA0305SC fall under?
The NKA0305SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NKA0305SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKA0305SC you can contact the distributor directly for product support, shipping queries etc.
Is the NKA0305SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKA0305SC have stock available?
Authorised distributors including Sager, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for NKA0305SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKA0305SC often in real-time on the comparison pages.
What if I can't find stock of NKA0305SC?
You can fill out our help required form which you can use to request a quote for NKA0305SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.