Status: | Unknown |
---|---|
Series: | NK Series |
RoHS: | Unknown |
Prices starting from US$1.18
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | NK Series |
Contact Current Max | 500mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 12V |
Additional technical information: Lever | Conrad |
SLIDE SWITCH, SPDT, 0.5A, 12V, THT | element14 |
Slide Switch, SPDT, ON-ON, Standard Actuator, Through Hole, 500mA, 12VDC, PC Pi | APEM Components NK236H | RS Americas |
Slide Switch, Spdt, 0.5A, 12Vdc, Th | Newark Electronics |
SLIDE SW SPDT 0.5A 12VDC | TTI Europe |
Where can I find additional details, specifications and documents for a NK236H?
Additional datasheets, footprints and schematics for NK236H are listed on our Part Details page. You can also find images and similar parts to NK236H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NK236H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NK236H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NK236H fall under?
The NK236H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NK236H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NK236H you can contact the distributor directly for product support, shipping queries etc.
Is the NK236H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NK236H have stock available?
Authorised distributors including Conrad, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for NK236H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NK236H often in real-time on the comparison pages.
What if I can't find stock of NK236H?
You can fill out our help required form which you can use to request a quote for NK236H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.