Status: | Active |
---|---|
Series: | NJD2873 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
55,000
in stock
|
Buy Now | |
element14
from US$0.28
|
14,627
in stock
|
Buy Now | |
Farnell
from US$0.26
|
14,627
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now |
High DC Current Gain - hfe = 120(min)@Ic = 500 mA |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Applications |
---|
Ideal for high gain amplifier applications. |
Description | NJD2873 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 2 |
VCEO Min (V) | 50 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1.2 |
hFE Min | 120 |
hFE Max | 360 |
fT Min (MHz) | 65 |
PTM Max (W) | 12.5 |
Package Type | DPAK-3 |
NJD Series 50 V 2 A Tab Mount NPN Silicon Plastic Power Transistor - TO-252-3 | Future Electronics |
TRANS, BIPOL, NPN, 50V, TO-252 | element14 |
Bipolar Transistor, Npn, 50V, Full Reel | Newark Electronics |
Trans GP BJT NPN 50V 2A 3-Pin(2+Tab) DPAK T/R | Avnet America |
NPN Power Transistor 50V 2A 15W DPAK | RS |
ON Semi NJD2873T4G NPN Bipolar Transistor, 2 A, 50 V, 3-Pin DPAK | ON Semiconductor NJD2873T4G | RS Americas |
Where can I find additional details, specifications and documents for a NJD2873T4G?
Additional datasheets, footprints and schematics for NJD2873T4G are listed on our Part Details page. You can also find images and similar parts to NJD2873T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJD2873T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJD2873T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJD2873T4G fall under?
The NJD2873T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJD2873T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJD2873T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NJD2873T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJD2873T4G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NJD2873T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJD2873T4G often in real-time on the comparison pages.
What if I can't find stock of NJD2873T4G?
You can fill out our help required form which you can use to request a quote for NJD2873T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.