Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Frequency Min | - |
---|---|
Frequency Max | 13.56Hz |
RFID IC Type | Reader |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | WLCSP |
No. of Pins | 25Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Current Consumption | 0.05µA |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rfid Reader, 13.56Mhz, Wlcsp-25 | Newark Electronics |
NTAG Smart Sensor IC optimized for Therapy Adherence Resistive Monitor -WLCSP-25 | Future Electronics |
NFC Reader/Writer 32KB 10uA 1.72V to 3.6V 25-Pin WLCSP | Avnet America |
RFID READER, 13.56MHZ, WLCSP-25 | element14 |
Where can I find additional details, specifications and documents for a NHS3152UK/A1Z?
Additional datasheets, footprints and schematics for NHS3152UK/A1Z are listed on our Part Details page. You can also find images and similar parts to NHS3152UK/A1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NHS3152UK/A1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NHS3152UK/A1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NHS3152UK/A1Z fall under?
The NHS3152UK/A1Z is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to NHS3152UK/A1Z when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NHS3152UK/A1Z you can contact the distributor directly for product support, shipping queries etc.
Is the NHS3152UK/A1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NHS3152UK/A1Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NHS3152UK/A1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NHS3152UK/A1Z often in real-time on the comparison pages.
What if I can't find stock of NHS3152UK/A1Z?
You can fill out our help required form which you can use to request a quote for NHS3152UK/A1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.