Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.4V |
Power Dissipation Pd | 394W |
Collector Emitter Voltage V(br)ceo | 1.35kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
IGBT 1350V 40A Field Stop, Diode TO247 | RS |
Transistor, Igbt, 2.4V, 80A, To-247-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a NGTB40N135IHRWG?
Additional datasheets, footprints and schematics for NGTB40N135IHRWG are listed on our Part Details page. You can also find images and similar parts to NGTB40N135IHRWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTB40N135IHRWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB40N135IHRWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTB40N135IHRWG fall under?
The NGTB40N135IHRWG is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NGTB40N135IHRWG when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB40N135IHRWG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTB40N135IHRWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGTB40N135IHRWG have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for NGTB40N135IHRWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTB40N135IHRWG often in real-time on the comparison pages.
What if I can't find stock of NGTB40N135IHRWG?
You can fill out our help required form which you can use to request a quote for NGTB40N135IHRWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.