Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 4 Output |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 20A |
Power Rating | 800W |
POWER SUPPLY, BENCH, 4CH, 32V, 20A, 800W | element14 |
Rohde & Schwarz Bench Top Power Supply Programmable 32V 20A 800W USB / Ethernet | Distrelec |
Power Supply, 4Ch, 20A, 32V, 800W | Newark Electronics |
Where can I find additional details, specifications and documents for a NGP814?
Additional datasheets, footprints and schematics for NGP814 are listed on our Part Details page. You can also find images and similar parts to NGP814 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGP814 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGP814 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGP814 fall under?
The NGP814 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NGP814 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGP814 you can contact the distributor directly for product support, shipping queries etc.
Is the NGP814 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGP814 have stock available?
Authorised distributors including element14, Farnell, Distrelec, TestEquity and Newark Electronics have stock available or on a lead time for NGP814.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGP814 often in real-time on the comparison pages.
What if I can't find stock of NGP814?
You can fill out our help required form which you can use to request a quote for NGP814 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.