Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,430.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,430.00
|
8
in stock
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 100W |
Power Supply, Adj, 3Ch, 3A, 32V, 100W | Newark Electronics |
Where can I find additional details, specifications and documents for a NGE103B.03?
Additional datasheets, footprints and schematics for NGE103B.03 are listed on our Part Details page. You can also find images and similar parts to NGE103B.03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGE103B.03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGE103B.03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGE103B.03 fall under?
The NGE103B.03 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NGE103B.03 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGE103B.03 you can contact the distributor directly for product support, shipping queries etc.
Is the NGE103B.03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGE103B.03 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NGE103B.03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGE103B.03 often in real-time on the comparison pages.
What if I can't find stock of NGE103B.03?
You can fill out our help required form which you can use to request a quote for NGE103B.03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.