NFP0QSB132HL2D Filters by Murata

COMMON MODE FILTER, 90 OHM, 0.1A

Status: Unknown
Series: NFP0QSB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 100mA
Product Range NFP0QSB Series
Impedance 90ohm
Common Mode Filter Case 0.65mm x 0.5mm x 0.3mm
SVHC No SVHC (15-Ja
RoHS Compliant Yes

Alternative Descriptions

Common Mode Filter, 90 Ohm, 0.1A | Newark Electronics
Common Mode Noise Suppression Filter 7.5GHz 90Ohm -40 to 85°C 4-Pin 0201 Paper T/R | Avnet America
Common Mode Noise Suppression Filter 7.5GHz 90Ohm -40 to 85�C 4-Pin 0201 Paper T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NFP0QSB132HL2D?

Additional datasheets, footprints and schematics for NFP0QSB132HL2D are listed on our Part Details page. You can also find images and similar parts to NFP0QSB132HL2D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NFP0QSB132HL2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFP0QSB132HL2D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NFP0QSB132HL2D fall under?

The NFP0QSB132HL2D is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to NFP0QSB132HL2D when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NFP0QSB132HL2D you can contact the distributor directly for product support, shipping queries etc.

Is the NFP0QSB132HL2D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NFP0QSB132HL2D have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for NFP0QSB132HL2D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NFP0QSB132HL2D often in real-time on the comparison pages.

What if I can't find stock of NFP0QSB132HL2D?

You can fill out our help required form which you can use to request a quote for NFP0QSB132HL2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay