NFP0QSB132HL2 Filters by Murata

COMMON MODE CHOKE, 90 OHM, 0.1A, SMD

Status: Unknown
Series: NFP0QSB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Rated Current 100mA
Product Range NFP0QSB Series
Impedance 90ohm
Common Mode Filter Case 0.65mm x 0.5mm x 0.3mm
SVHC No SVHC (1
RoHS Compliant Yes

Alternative Descriptions

Common Mode Choke, 90 Ohm, 0.1A, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NFP0QSB132HL2?

Additional datasheets, footprints and schematics for NFP0QSB132HL2 are listed on our Part Details page. You can also find images and similar parts to NFP0QSB132HL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NFP0QSB132HL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFP0QSB132HL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NFP0QSB132HL2 fall under?

The NFP0QSB132HL2 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to NFP0QSB132HL2 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NFP0QSB132HL2 you can contact the distributor directly for product support, shipping queries etc.

Is the NFP0QSB132HL2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NFP0QSB132HL2 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NFP0QSB132HL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NFP0QSB132HL2 often in real-time on the comparison pages.

What if I can't find stock of NFP0QSB132HL2?

You can fill out our help required form which you can use to request a quote for NFP0QSB132HL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay